Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899762-1,
CV0002-000 |
Prices starting from US$75.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$75.40
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$110.25
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$116.25
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$123.00
|
37
in stock
|
Buy Now | |
Avnet America
from US$102.78
|
-
|
Buy Now | |
Sager
from US$80.99
|
-
|
Buy Now | |
Farnell
from US$133.43
|
-
|
Buy Now |
Adapter Entry Size | 10 |
---|---|
Adapter Plating Material | Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B, Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B |
TE Adapter Code | 54 |
Braid | 36 Double, 32 Double, 30 Single |
Cable Diameter Range | 79 – 127mm, 313 – 5in |
Connector Detail Specification Number | NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241 |
Connector General Specification Number | MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 14, 14S, 12 |
Style | Tinel-Lock |
Adapter Angle | 00 |
Circular Mil Spec Backshells Txr54Ac00-1410Bi |Raychem Te Connectivity CV0002-000 | Newark Electronics |
Circular MIL Spec Backshells TXR54AC00-1410BI | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 180° 12/14/14S Shell Size Electroless Nickel Aluminum Alloy | Distrelec |
Connector Accessories Tinel-Lock Backshell with Ring Size 12/14/14S ST Aluminum Alloy Electroless Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a CV0002-000?
Additional datasheets, footprints and schematics for CV0002-000 are listed on our Part Details page. You can also find images and similar parts to CV0002-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV0002-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV0002-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV0002-000 fall under?
The CV0002-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CV0002-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV0002-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV0002-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV0002-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CV0002-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV0002-000 often in real-time on the comparison pages.
What if I can't find stock of CV0002-000?
You can fill out our help required form which you can use to request a quote for CV0002-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.