CUH-41-30010 Switches, Relays & Solenoids by TE Connectivity

TIME DELAY RELAY DPDT 10S 277VAC

Status: Unknown
Series: CU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$184.61

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$184.61
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 30VDC
Time Min 1s
Time Max 10s
Product Range CU Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 277VAC

Alternative Descriptions

Time Delay Relay, Dpdt, 10S, 277Vac | Newark Electronics
TYCO P&B DELAY ON OPERATE TIME | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CUH-41-30010?

Additional datasheets, footprints and schematics for CUH-41-30010 are listed on our Part Details page. You can also find images and similar parts to CUH-41-30010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CUH-41-30010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUH-41-30010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CUH-41-30010 fall under?

The CUH-41-30010 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to CUH-41-30010 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CUH-41-30010 you can contact the distributor directly for product support, shipping queries etc.

Is the CUH-41-30010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CUH-41-30010 have stock available?

Authorised distributors including element14, Newark Electronics and Relay Specialties have stock available or on a lead time for CUH-41-30010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CUH-41-30010 often in real-time on the comparison pages.

What if I can't find stock of CUH-41-30010?

You can fill out our help required form which you can use to request a quote for CUH-41-30010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay