Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.1s |
Time Max | 120s |
Product Range | - |
Contact Configuration | DPDT |
Contact Current | - |
Relay Mounting | Quick Connect |
Contact Voltage VAC | - |
Relay Terminals | Quick Connect |
Time Delay Relay, Dpdt, 120S | Newark Electronics |
Where can I find additional details, specifications and documents for a CUA-41-71034?
Additional datasheets, footprints and schematics for CUA-41-71034 are listed on our Part Details page. You can also find images and similar parts to CUA-41-71034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CUA-41-71034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUA-41-71034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CUA-41-71034 fall under?
The CUA-41-71034 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CUA-41-71034 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CUA-41-71034 you can contact the distributor directly for product support, shipping queries etc.
Is the CUA-41-71034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CUA-41-71034 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CUA-41-71034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CUA-41-71034 often in real-time on the comparison pages.
What if I can't find stock of CUA-41-71034?
You can fill out our help required form which you can use to request a quote for CUA-41-71034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.