CU9290-000 Power Cable Accessories by TE Connectivity

WCSM-24/6-1200/S(S20)

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899678-1,
WCSM-24/6-1200/S(S20)
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Flexibility Semi-Rigid
Wall Thickness Thick/Heavy
Cut Length 1200mm
Application Diameter (Max) 22mm
Expanded Inside Diameter (Min) 24mm
Application Diameter (Min) 6.5mm
Recovered Wall Thickness (Max) 2.7mm
Recovered Inside Diameter (Max) 6mm
CSA Certified Yes
Standards IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
UL Rating Yes
Thermal Resistance Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Mechanical Resistance Against Mechanical Impact or Damage
Marine-Offshore-Shipbuilding Certified Yes
UV-Stabilized Yes
Non-Toxic & Non-Corrosive Emission Yes
Emission Free No
Other Colors Available No
Product Availability EMEA, China, ANZPAC, ASIA, AMERICAS
Shrink Ratio < 3:1
Wall Style (Excluding Adhesive) Single
Coating Style Inline
Technology Heat Shrink
Product Type Heat Shrink Tubing
Adhesive Coating Yes
Material System Crosslinked Polyolefin
Flammability Non-Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CU9290-000?

Additional datasheets, footprints and schematics for CU9290-000 are listed on our Part Details page. You can also find images and similar parts to CU9290-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CU9290-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU9290-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CU9290-000 fall under?

The CU9290-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.

Can I view similar or alternative parts?

You can view similar parts to CU9290-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CU9290-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CU9290-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CU9290-000 have stock available?

There is no stock from authorised distributors for CU9290-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CU9290-000 often in real-time on the comparison pages.

What if I can't find stock of CU9290-000?

You can fill out our help required form which you can use to request a quote for CU9290-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay