Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SP-TR222PG |
No distributors results available
Weight | 13.137kg, 29lb |
---|---|
Color | Gray |
Shed Inside Diameter | 6.3in, 160.02mm |
Bolt Size Hole | 11UNC |
Height | 254mm, 10in |
Bolt Size | 5in |
Creepage Distance | 267mm, 10.5in/Kv |
Impulse Voltage 1.2/50µs (Positive) | 105kV |
Voltage Class | 7.5kV |
RIV (Max) (1000kV) | 50mV |
BIL Rating | 95kV |
Cantilever Strength | 4000lb, 17.8kN |
Application Type | Substation |
Product Availability | Worldwide |
Technology | Porcelain |
Product Type | Station Post Insulator |
Power Frequency Withstand (Wet) | 30kV |
Where can I find additional details, specifications and documents for a CU8888-000?
Additional datasheets, footprints and schematics for CU8888-000 are listed on our Part Details page. You can also find images and similar parts to CU8888-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU8888-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU8888-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU8888-000 fall under?
The CU8888-000 is listed under Power Systems > Insulation & Protection > Station Post Insulators.
Can I view similar or alternative parts?
You can view similar parts to CU8888-000 when available in the Station Post Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU8888-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU8888-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU8888-000 have stock available?
There is no stock from authorised distributors for CU8888-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU8888-000 often in real-time on the comparison pages.
What if I can't find stock of CU8888-000?
You can fill out our help required form which you can use to request a quote for CU8888-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.