CU8547-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for CU8547-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CU8547-000
Series Information for CU8547-000 - TE Connectivity
  • Status: Active
  • Aliases: WCSM-48/12-A/S-C(100)
  • Product Code: X275
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

WCSM-48/12-A/S-C(100)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Wall Thickness:
Thick
Recovered Inside Diameter (Max):
12mm
Application Diameter (Max):
44mm
Application Diameter (Min):
13mm
Recovered Wall Thickness (Max):
4.5mm
Expanded Inside Diameter (Min):
48mm
CSA Certified:
Yes
UL Rating:
Yes
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Mechanical Resistance:
Abrasion Resistant, Against Mechanical Impact or Damage
Non-Toxic & Non-Corrosive Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
Yes
Low Smoke Emission:
Yes
Emission Free:
No
Thermal Resistance:
Applicable for Low Temperatures
UV-Stabilized:
Yes
Product Use:
Insulate, protect & seal power cable joints
Other Colors Available:
No
Spool Length:
100m
Product Availability:
AMERICAS, EMEA, China, ANZPAC, ASIA
Adhesive Coating:
Yes
Product Type:
Heat Shrink Tubing
Shrink Ratio:
< 3:1
Wall Style (Excluding Adhesive):
Single
Technology:
Heat Shrink
Coating Style:
Inline
Component Design:
Heat Shrink
Material System:
Crosslinked Polyolefin
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability:
Non-Flame-Retardant
Chemical Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability