CU8528-000 Power Cable Accessories by TE Connectivity

WCSM-48/12-200/S(S50)

Status: Active
Series: -
RoHS: Unknown
Aliases: WCSM-48/12-200/S(S50)
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Flexibility Semi-Rigid
Application Diameter (Min) 13mm
Wall Thickness Thick/Heavy
Recovered Wall Thickness (Max) 4.5mm
Application Diameter (Max) 44mm
Recovered Inside Diameter (Max) 12mm
Expanded Inside Diameter (Min) 48mm
Cut Length 200mm
UL Rating Yes
CSA Certified Yes
Standards IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Emission Free No
Thermal Resistance Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Mechanical Resistance Against Mechanical Impact or Damage
Marine-Offshore-Shipbuilding Certified Yes
UV-Stabilized Yes
Non-Toxic & Non-Corrosive Emission Yes
Other Colors Available No
Product Availability EMEA, China, ANZPAC, AMERICAS, ASIA
Product Type Heat Shrink Tubing
Technology Heat Shrink
Coating Style Inline
Wall Style (Excluding Adhesive) Single
Shrink Ratio < 3:1
Adhesive Coating Yes
Material System Crosslinked Polyolefin
Flammability Non-Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CU8528-000?

Additional datasheets, footprints and schematics for CU8528-000 are listed on our Part Details page. You can also find images and similar parts to CU8528-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CU8528-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU8528-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CU8528-000 fall under?

The CU8528-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.

Can I view similar or alternative parts?

You can view similar parts to CU8528-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CU8528-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CU8528-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CU8528-000 have stock available?

There is no stock from authorised distributors for CU8528-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CU8528-000 often in real-time on the comparison pages.

What if I can't find stock of CU8528-000?

You can fill out our help required form which you can use to request a quote for CU8528-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay