CU6584-000 Power Cable Accessories by TE Connectivity

WCSM-110/30-750/S(S5)

Status: Active
Series: -
RoHS: Unknown
Aliases: WCSM-110/30-750/S(S5)
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Flexibility Semi-Rigid
Application Diameter (Min) 33mm
Application Diameter (Max) 100mm
Expanded Inside Diameter (Min) 110mm
Recovered Wall Thickness (Max) 4.3mm
Cut Length 750mm
Recovered Inside Diameter (Max) 30mm
Wall Thickness Thick/Heavy
UL Rating Yes
CSA Certified Yes
Standards IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
UV-Stabilized Yes
Non-Toxic & Non-Corrosive Emission Yes
Thermal Resistance Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission Yes
Marine-Offshore-Shipbuilding Certified Yes
Free of Lead, Cadmium, Heavy Metals Yes
Emission Free No
Mechanical Resistance Against Mechanical Impact or Damage
Other Colors Available No
Product Availability AMERICAS, ASIA, ANZPAC, EMEA, China
Adhesive Coating Yes
Shrink Ratio < 3:1
Wall Style (Excluding Adhesive) Single
Material System Crosslinked Polyolefin
Technology Heat Shrink
Coating Style Inline
Product Type Heat Shrink Tubing
Flammability Non-Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CU6584-000?

Additional datasheets, footprints and schematics for CU6584-000 are listed on our Part Details page. You can also find images and similar parts to CU6584-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CU6584-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU6584-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CU6584-000 fall under?

The CU6584-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.

Can I view similar or alternative parts?

You can view similar parts to CU6584-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CU6584-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CU6584-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CU6584-000 have stock available?

There is no stock from authorised distributors for CU6584-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CU6584-000 often in real-time on the comparison pages.

What if I can't find stock of CU6584-000?

You can fill out our help required form which you can use to request a quote for CU6584-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay