Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CU6049-000 |
Fluid Type | Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Water |
---|---|
Shrink Ratio | 3.6:1 |
Color | Black |
Flexibility | Very Flexible |
Material | Crosslinked Fluoroelastomer |
Material Systems Code | 200 |
Expanded Inside Diameter (Min) | 34.8mm, 1.37in |
Recovered Wall Thickness (Nominal) | .042mm, .006in |
Recovered Inside Diameter (Max) | .38in, 9.65mm |
Cut Length | 76.2mm, 3in |
Product Source | Mexico |
Packaging Method | Piece |
Wall Type | Single |
Recovery Temperature | 175°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 100°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 200°C |
Cable Accessories Heat Shrinkable Tubing Fluoro Elastomer Black | Avnet America |
Heat Shrink Tubing & Sleeves RT-1145-OX-16-0 | Sager |
Where can I find additional details, specifications and documents for a CU6049-000?
Additional datasheets, footprints and schematics for CU6049-000 are listed on our Part Details page. You can also find images and similar parts to CU6049-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU6049-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU6049-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU6049-000 fall under?
The CU6049-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CU6049-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU6049-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU6049-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU6049-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CU6049-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU6049-000 often in real-time on the comparison pages.
What if I can't find stock of CU6049-000?
You can fill out our help required form which you can use to request a quote for CU6049-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.