CU5154-000 Power Cable Accessories by TE Connectivity

WCSM-70/20-400/S(S10)

Status: Active
Series: -
RoHS: Unknown
Aliases: WCSM-70/20-400/S(S10)
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Flexibility Semi-Rigid
Color Black
Application Diameter (Max) 63mm
Cut Length 440mm
Expanded Inside Diameter (Min) 70mm
Wall Thickness Thick/Heavy
Recovered Wall Thickness (Max) 4.4mm
Application Diameter (Min) 22mm
Recovered Inside Diameter (Max) 20mm
UL Rating Yes
CSA Certified Yes
Standards IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Thermal Resistance Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission Yes
UV-Stabilized Yes
Marine-Offshore-Shipbuilding Certified Yes
Free of Lead, Cadmium, Heavy Metals Yes
Non-Toxic & Non-Corrosive Emission Yes
Emission Free No
Mechanical Resistance Against Mechanical Impact or Damage
Other Colors Available No
Product Availability AMERICAS, ANZPAC, ASIA, China, EMEA
Coating Style Inline
Shrink Ratio < 3:1
Material System Crosslinked Polyolefin
Product Type Heat Shrink Tubing
Wall Style (Excluding Adhesive) Single
Technology Heat Shrink
Adhesive Coating Yes
Flammability Non-Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CU5154-000?

Additional datasheets, footprints and schematics for CU5154-000 are listed on our Part Details page. You can also find images and similar parts to CU5154-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CU5154-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU5154-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CU5154-000 fall under?

The CU5154-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.

Can I view similar or alternative parts?

You can view similar parts to CU5154-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CU5154-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CU5154-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CU5154-000 have stock available?

There is no stock from authorised distributors for CU5154-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CU5154-000 often in real-time on the comparison pages.

What if I can't find stock of CU5154-000?

You can fill out our help required form which you can use to request a quote for CU5154-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay