CU5153-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for CU5153-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CU5153-000
Series Information for CU5153-000 - TE Connectivity
  • Status: Active
  • Aliases: WCSM-70/20-230/S(S20)
  • Product Code: X275
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

WCSM-70/20-230/S(S20)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Application Diameter (Max):
63mm
Expanded Inside Diameter (Min):
70mm
Wall Thickness:
Thick/Heavy
Recovered Wall Thickness (Max):
4.4mm
Application Diameter (Min):
22mm
Cut Length:
230mm
Recovered Inside Diameter (Max):
20mm
UL Rating:
Yes
CSA Certified:
Yes
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Marine-Offshore-Shipbuilding Certified:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
UV-Stabilized:
Yes
Emission Free:
No
Mechanical Resistance:
Against Mechanical Impact or Damage
Other Colors Available:
No
Product Availability:
ANZPAC, AMERICAS, ASIA, EMEA, China
Product Type:
Heat Shrink Tubing
Wall Style (Excluding Adhesive):
Single
Shrink Ratio:
< 3:1
Adhesive Coating:
Yes
Material System:
Crosslinked Polyolefin
Technology:
Heat Shrink
Coating Style:
Inline
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability