Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CU4434-000 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Chemicals/Solvents, Lubricating Oil |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Expanded Inside Diameter (Min) | .195in, 5.18mm |
Recovered Inside Diameter (Max) | 2.36mm, .093in |
Cut Length | 30mm, 1.181in |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Wrinkling, Strain, Fluids |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 90°C |
Shrink Temperature (Min) | 70°C |
Where can I find additional details, specifications and documents for a CU4434-000?
Additional datasheets, footprints and schematics for CU4434-000 are listed on our Part Details page. You can also find images and similar parts to CU4434-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU4434-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU4434-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU4434-000 fall under?
The CU4434-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CU4434-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU4434-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU4434-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU4434-000 have stock available?
There is no stock from authorised distributors for CU4434-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU4434-000 often in real-time on the comparison pages.
What if I can't find stock of CU4434-000?
You can fill out our help required form which you can use to request a quote for CU4434-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.