Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1190390-1 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fluid Type | Water |
---|---|
Flexibility | Semi-Rigid |
Shrink Ratio | 3:1 |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Cut Length | 48 – 49in |
Expanded Inside Diameter (Min) | 2in, 50.8mm |
Recovered Inside Diameter (Max) | .75in, 19.05mm |
Recovered Wall Thickness (Tolerance) | 3.94mm, .16in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | BSTS |
Wall Type | Single |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Fluid Resistance | Splash Protection |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 90°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a CU3939-000?
Additional datasheets, footprints and schematics for CU3939-000 are listed on our Part Details page. You can also find images and similar parts to CU3939-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU3939-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU3939-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU3939-000 fall under?
The CU3939-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CU3939-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU3939-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU3939-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU3939-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CU3939-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU3939-000 often in real-time on the comparison pages.
What if I can't find stock of CU3939-000?
You can fill out our help required form which you can use to request a quote for CU3939-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.