Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Shrink Ratio | 2:1 |
Pliancy | Flexible |
Lining Type | Adhesive |
Material Systems | No |
Cut Length | 3.976in, 101mm |
Sleeve Inside Diameter | 2.8mm, .11in |
Product Type | Sealing Sleeve |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Hydraulic Fluid |
Resistance Properties | Immersion Protection |
Shrink Temperature (Min) | 150°C |
Recovery Temperature | 220°C |
Sealing Sleeve 2:1 Shrink Ratio Fluoropolymer Black | Avnet America |
Heat Shrink Tubing & Sleeves RT-555-1/8-4.00-A260-0 | Sager |
Where can I find additional details, specifications and documents for a CU1655-000?
Additional datasheets, footprints and schematics for CU1655-000 are listed on our Part Details page. You can also find images and similar parts to CU1655-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU1655-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU1655-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU1655-000 fall under?
The CU1655-000 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.
Can I view similar or alternative parts?
You can view similar parts to CU1655-000 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU1655-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU1655-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU1655-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CU1655-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU1655-000 often in real-time on the comparison pages.
What if I can't find stock of CU1655-000?
You can fill out our help required form which you can use to request a quote for CU1655-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.