CU1636-000 Interconnect Devices by TE Connectivity

D-200-0228-RT-CS4049

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.84

Distributor Stock
Logo for Avnet America
Avnet America
from US$40.67
-
Buy Now
Logo for Sager
Sager
from US$37.84
-
Buy Now

Specifications

Side 2 Number of Cables Spliced 2
Cable Shield Plating Material Nickel
Sealed Yes
Cable Jacket Material Polymide/PTFE, ETFE
Crimp Style Butt
Crimp Barrel Plating Nickel
Side 1 Number of Cables Spliced 2
Number of Conductors 1
Wire Outside Diameter 2.16mm, .85in
Cable Insulation Diameter (Max) .197in, 5mm
Shield Diameter (Max) 4.5mm, .177in
Cable Outside Diameter .197in, 5mm
Wire Size 26 – 20AWG
Product Type Cable Splice
Operating Temperature (Max) 200°C
Operating Temperature Range -65 – 200°C
Cable Temperature Rating 150°C

Compatible Parts


Alternative Descriptions

Splice Terminal Cable-To-Cable Splicing 20AWG to 26AWG Crimp | Avnet America
Solder Sleeves & Shield Tubing D-200-0228-RT-CS4049 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CU1636-000?

Additional datasheets, footprints and schematics for CU1636-000 are listed on our Part Details page. You can also find images and similar parts to CU1636-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CU1636-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU1636-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CU1636-000 fall under?

The CU1636-000 is listed under Harnessing > Interconnect Devices > Cable-to-Cable Splicing.

Can I view similar or alternative parts?

You can view similar parts to CU1636-000 when available in the Cable-to-Cable Splicing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CU1636-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CU1636-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CU1636-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CU1636-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CU1636-000 often in real-time on the comparison pages.

What if I can't find stock of CU1636-000?

You can fill out our help required form which you can use to request a quote for CU1636-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay