Status: | Unknown |
---|---|
Series: | CTS13 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 40V |
Product Range | CTS13 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 55°C |
ESR | - |
SVHC | Lead (15-Jan-2019) |
Body Diameter | 9.3mm |
Capacitance Tolerance ± | ± 10% |
External Length / Height | 24mm |
Height | 24mm |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +55°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 40V |
Tantalum Capacitor, Hermetic Seal, Cts13 Series, 47 F, 10%, 40 V, Axial Leaded Rohs Compliant: Yes |Vishay CTS13476X9040D2P | Newark Electronics |
CAP, 47µF, 40V, 10% | element14 |
Where can I find additional details, specifications and documents for a CTS13476X9040D2P?
Additional datasheets, footprints and schematics for CTS13476X9040D2P are listed on our Part Details page. You can also find images and similar parts to CTS13476X9040D2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTS13476X9040D2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTS13476X9040D2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTS13476X9040D2P fall under?
The CTS13476X9040D2P is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CTS13476X9040D2P when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTS13476X9040D2P you can contact the distributor directly for product support, shipping queries etc.
Is the CTS13476X9040D2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTS13476X9040D2P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CTS13476X9040D2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTS13476X9040D2P often in real-time on the comparison pages.
What if I can't find stock of CTS13476X9040D2P?
You can fill out our help required form which you can use to request a quote for CTS13476X9040D2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.