CTS13225X9020A2P Capacitors by Vishay Intertechnology

CAP 2.2µF 20V 10%

Status: Unknown
Series: CTS13 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.09

Distributor Stock
Logo for Farnell
Farnell
from US$2.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.28
-
Buy Now
Logo for element14
element14
from US$2.09
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 20V
Product Range CTS13 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 55°C
ESR -
SVHC Lead (15-Jan-2019)
Body Diameter 3.8mm
Capacitance Tolerance ± ± 10%
External Length / Height 10.2mm
Height 10.2mm
Lead Diameter 0.5mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +55°C
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 20V

Alternative Descriptions

Tantalum Capacitor, Hermetic Seal, Cts13 Series, 2.2 F, 10%, 20 V, Axial Leaded Rohs Compliant: Yes |Vishay CTS13225X9020A2P | Newark Electronics
CAP, 2.2µF, 20V, 10% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CTS13225X9020A2P?

Additional datasheets, footprints and schematics for CTS13225X9020A2P are listed on our Part Details page. You can also find images and similar parts to CTS13225X9020A2P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CTS13225X9020A2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTS13225X9020A2P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CTS13225X9020A2P fall under?

The CTS13225X9020A2P is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CTS13225X9020A2P when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CTS13225X9020A2P you can contact the distributor directly for product support, shipping queries etc.

Is the CTS13225X9020A2P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CTS13225X9020A2P have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CTS13225X9020A2P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CTS13225X9020A2P often in real-time on the comparison pages.

What if I can't find stock of CTS13225X9020A2P?

You can fill out our help required form which you can use to request a quote for CTS13225X9020A2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay