Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.37
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$54.37
|
-
|
Buy Now |
Grommet Material | Elastomer |
---|---|
Contact Size | 22 |
Comment | Length 1.262 inches |
Terminal Junction System Component Type | Multi Junction Splice |
Operating Temperature Range | -55 – 200°C |
Multi Junction Splice 22 Size Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a CTM-22?
Additional datasheets, footprints and schematics for CTM-22 are listed on our Part Details page. You can also find images and similar parts to CTM-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTM-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTM-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTM-22 fall under?
The CTM-22 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTM-22 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTM-22 you can contact the distributor directly for product support, shipping queries etc.
Is the CTM-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTM-22 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CTM-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTM-22 often in real-time on the comparison pages.
What if I can't find stock of CTM-22?
You can fill out our help required form which you can use to request a quote for CTM-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.