Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.82
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$50.82
|
-
|
Buy Now |
Grommet Material | Elastomer |
---|---|
Contact Size | 20 |
Comment | Length 1.368 inches |
Terminal Junction System Component Type | Multi Junction Splice |
Operating Temperature Range | -55 – 200°C |
Multi Junction Splice 20 Size Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a CTM-20-513?
Additional datasheets, footprints and schematics for CTM-20-513 are listed on our Part Details page. You can also find images and similar parts to CTM-20-513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTM-20-513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTM-20-513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTM-20-513 fall under?
The CTM-20-513 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTM-20-513 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTM-20-513 you can contact the distributor directly for product support, shipping queries etc.
Is the CTM-20-513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTM-20-513 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CTM-20-513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTM-20-513 often in real-time on the comparison pages.
What if I can't find stock of CTM-20-513?
You can fill out our help required form which you can use to request a quote for CTM-20-513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.