Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Material | Elastomer |
---|---|
Contact Size | 22 |
Comment | Length 1.28 inches |
Terminal Junction System Component Type | In-line Junction Splice |
Operating Temperature Range | -55 – 200°C |
Junction Assy |Te Connectivity CTL-22 | Newark Electronics |
Conn | RS Americas |
In-line Junction Splice with Socket Contact 22 Size | Avnet America |
Where can I find additional details, specifications and documents for a CTL-22?
Additional datasheets, footprints and schematics for CTL-22 are listed on our Part Details page. You can also find images and similar parts to CTL-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTL-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTL-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTL-22 fall under?
The CTL-22 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTL-22 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTL-22 you can contact the distributor directly for product support, shipping queries etc.
Is the CTL-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTL-22 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for CTL-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTL-22 often in real-time on the comparison pages.
What if I can't find stock of CTL-22?
You can fill out our help required form which you can use to request a quote for CTL-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.