Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Material | Elastomer |
---|---|
Contact Size | 20 |
Terminal Junction System Component Type | Grounding Module Environmental Screw Assembly |
Operating Temperature Range | -55 – 200°C |
Module Assy |Te Connectivity CTJ720E01B-7067 | Newark Electronics |
Grounding Module 12 Position 20 Size Stud Mount | Avnet America |
MODULE ASSY Terminal Junction System Component Type: Grounding Module Environmental Screw Assembly Compatible With Contact Size: 20 Operating Temperature Range: -55 – 200 °C Grounding Module Environmental Screw Assembly 20 | Terminal Junction Module | Part Number: CTJ720E01B-7067 | Internal Number: CTJ720E01B-7067 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CTJ720E01B-7067?
Additional datasheets, footprints and schematics for CTJ720E01B-7067 are listed on our Part Details page. You can also find images and similar parts to CTJ720E01B-7067 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTJ720E01B-7067 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTJ720E01B-7067 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTJ720E01B-7067 fall under?
The CTJ720E01B-7067 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTJ720E01B-7067 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTJ720E01B-7067 you can contact the distributor directly for product support, shipping queries etc.
Is the CTJ720E01B-7067 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTJ720E01B-7067 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for CTJ720E01B-7067.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTJ720E01B-7067 often in real-time on the comparison pages.
What if I can't find stock of CTJ720E01B-7067?
You can fill out our help required form which you can use to request a quote for CTJ720E01B-7067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.