Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Grommet Material | Elastomer |
---|---|
Contact Size | 20 |
Terminal Junction System Component Type | Electronic Module |
Operating Temperature Range | -65 – 200°C |
Electronic Component Module Includes 116 Circuit 20 Size 20-24 AWG 7.5A | Avnet America |
Where can I find additional details, specifications and documents for a CTJ420E116-513?
Additional datasheets, footprints and schematics for CTJ420E116-513 are listed on our Part Details page. You can also find images and similar parts to CTJ420E116-513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTJ420E116-513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTJ420E116-513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTJ420E116-513 fall under?
The CTJ420E116-513 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTJ420E116-513 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTJ420E116-513 you can contact the distributor directly for product support, shipping queries etc.
Is the CTJ420E116-513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTJ420E116-513 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CTJ420E116-513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTJ420E116-513 often in real-time on the comparison pages.
What if I can't find stock of CTJ420E116-513?
You can fill out our help required form which you can use to request a quote for CTJ420E116-513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.