Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$125.79
Grommet Material | Elastomer |
---|---|
Contact Size | 20 |
Terminal Junction System Component Type | Electronic Module |
Operating Temperature Range | -65 – 200°C |
Terminal Junction Modules Elec Module |Deutsch Te Connectivity CTJ420E060-513 | Newark Electronics |
Terminal Junction Modules ELEC MODULE | Rapid Electronics |
TE Connectivity ELEC MODULE Terminal Junction Modules EL | Distrelec |
Electronic Component Module Includes 060 Circuit 20 Size 20-24 AWG 7.5A | Avnet America |
ELEC MODULE | TE Connectivity CTJ420E060-513 | RS Americas |
Where can I find additional details, specifications and documents for a CTJ420E060-513?
Additional datasheets, footprints and schematics for CTJ420E060-513 are listed on our Part Details page. You can also find images and similar parts to CTJ420E060-513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTJ420E060-513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTJ420E060-513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTJ420E060-513 fall under?
The CTJ420E060-513 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTJ420E060-513 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTJ420E060-513 you can contact the distributor directly for product support, shipping queries etc.
Is the CTJ420E060-513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTJ420E060-513 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CTJ420E060-513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTJ420E060-513 often in real-time on the comparison pages.
What if I can't find stock of CTJ420E060-513?
You can fill out our help required form which you can use to request a quote for CTJ420E060-513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.