Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Terminal Junction System Component Type | Black Annodized Rail Assembly |
---|---|
Operating Temperature Range | -65 – 175°C |
Rail Assembly for CTJ1 Feedback Modules 210.51mm Length Black Anodize | Avnet America |
Where can I find additional details, specifications and documents for a CTJ-3A-16-4032?
Additional datasheets, footprints and schematics for CTJ-3A-16-4032 are listed on our Part Details page. You can also find images and similar parts to CTJ-3A-16-4032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTJ-3A-16-4032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTJ-3A-16-4032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTJ-3A-16-4032 fall under?
The CTJ-3A-16-4032 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTJ-3A-16-4032 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTJ-3A-16-4032 you can contact the distributor directly for product support, shipping queries etc.
Is the CTJ-3A-16-4032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTJ-3A-16-4032 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CTJ-3A-16-4032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTJ-3A-16-4032 often in real-time on the comparison pages.
What if I can't find stock of CTJ-3A-16-4032?
You can fill out our help required form which you can use to request a quote for CTJ-3A-16-4032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.