Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CT82593001 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.71
|
-
|
Buy Now |
Jacket Material | Zerohal |
---|---|
Insulation Material | Halogen-Free Polymer |
Conductor Material | Tin-Coated Copper |
Jacket Color | Red |
Number of Conductors | 1 |
Overall Outside Diameter | 1.56mm, .0614in |
Conductor Diameter | .99mm, .039in |
Wire Size | .6mm² |
Wire Diameter | 1.56mm, .0614in |
Voltage Rating | 600VAC |
Cable Type | Twisted Pair |
Product Classification | VG - Spec 100 |
Cable Insulation Style | Double |
Product Type | Wire |
Where can I find additional details, specifications and documents for a CT82593001?
Additional datasheets, footprints and schematics for CT82593001 are listed on our Part Details page. You can also find images and similar parts to CT82593001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT82593001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT82593001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT82593001 fall under?
The CT82593001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to CT82593001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT82593001 you can contact the distributor directly for product support, shipping queries etc.
Is the CT82593001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT82593001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for CT82593001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT82593001 often in real-time on the comparison pages.
What if I can't find stock of CT82593001?
You can fill out our help required form which you can use to request a quote for CT82593001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.