Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CT77043001 |
No distributors results available
Wire Color | Black, Red |
---|---|
Conductor Material | Tin-Coated Copper |
Jacket Color | White |
Shield Material | Tin-Coated Copper |
Number of Conductors | 2 |
Number of Strands | 19 |
Wire Diameter | .098in |
Conductor Diameter | .07in |
Strand Size | 27AWG |
Overall Outside Diameter | .235in |
Wire Size | 14AWG |
Voltage Rating | 1000V |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Style | Twisted Pair |
Product Type | Cable |
Shielded | Yes |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C |
Where can I find additional details, specifications and documents for a CT77043001?
Additional datasheets, footprints and schematics for CT77043001 are listed on our Part Details page. You can also find images and similar parts to CT77043001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT77043001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT77043001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT77043001 fall under?
The CT77043001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CT77043001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT77043001 you can contact the distributor directly for product support, shipping queries etc.
Is the CT77043001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT77043001 have stock available?
There is no stock from authorised distributors for CT77043001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT77043001 often in real-time on the comparison pages.
What if I can't find stock of CT77043001?
You can fill out our help required form which you can use to request a quote for CT77043001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.