Status: | Unknown |
---|---|
Series: | CT6 Series |
RoHS: | Unknown |
Track Resistance | 470ohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | CT6 Series |
Power Rating | 10mW |
Resistance Tolerance | ± 30% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 5% |
External Depth | 4.65mm |
External Length / Height | 8mm |
External Width | 6.4mm |
Full Power Rating Temperature | 50°C |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 500ohm |
Resistor Element Material | Metal Foil |
Rotation Mechanical Angle | 210° |
Rotational Life Cycles | 100 |
Tolerance + | 30% |
Tolerance - | 30% |
Track Taper | Linear |
Voltage Rating | 50V |
Voltage Rating V DC | 50V |
TRIMMER, 500R, 0.1W, 2.3 | element14 |
Where can I find additional details, specifications and documents for a CT6V501N?
Additional datasheets, footprints and schematics for CT6V501N are listed on our Part Details page. You can also find images and similar parts to CT6V501N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT6V501N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT6V501N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT6V501N fall under?
The CT6V501N is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CT6V501N when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT6V501N you can contact the distributor directly for product support, shipping queries etc.
Is the CT6V501N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT6V501N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CT6V501N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT6V501N often in real-time on the comparison pages.
What if I can't find stock of CT6V501N?
You can fill out our help required form which you can use to request a quote for CT6V501N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.