Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 80 |
---|---|
Dimensions LxWxH (in) | 0.35 x 0.35 x 0.18 |
Dimensions LxWxH (mm) | 9 x 9 x 4.5 |
Driving Circuit | No |
Height (mm) | 4.5 |
Input Type | Vo-p |
Length (mm) | 9 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 70 |
Operating Temp MIN (°C) | -20 |
Rated Voltage | 5 |
Shape | Round |
Sound Pressure (dB) | 85 |
Technology | Magnetic |
Washable | No |
Wave Solderable | No |
Width (mm) | 9 |
Where can I find additional details, specifications and documents for a CST-951RP-A?
Additional datasheets, footprints and schematics for CST-951RP-A are listed on our Part Details page. You can also find images and similar parts to CST-951RP-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST-951RP-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST-951RP-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST-951RP-A fall under?
The CST-951RP-A is listed under audio > buzzers > audio-transducers > cst-951rp-a.
Can I view similar or alternative parts?
You can view similar parts to CST-951RP-A when available in the cst-951rp-a range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST-951RP-A you can contact the distributor directly for product support, shipping queries etc.
Is the CST-951RP-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST-951RP-A have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CST-951RP-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST-951RP-A often in real-time on the comparison pages.
What if I can't find stock of CST-951RP-A?
You can fill out our help required form which you can use to request a quote for CST-951RP-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.