Status: | Unknown |
---|---|
Series: | CSS Series |
RoHS: | Unknown |
Product Range | CSS Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal, Spade/Fork, #10, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a CSS-TO-1410-HT?
Additional datasheets, footprints and schematics for CSS-TO-1410-HT are listed on our Part Details page. You can also find images and similar parts to CSS-TO-1410-HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSS-TO-1410-HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS-TO-1410-HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSS-TO-1410-HT fall under?
The CSS-TO-1410-HT is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CSS-TO-1410-HT when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSS-TO-1410-HT you can contact the distributor directly for product support, shipping queries etc.
Is the CSS-TO-1410-HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSS-TO-1410-HT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CSS-TO-1410-HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSS-TO-1410-HT often in real-time on the comparison pages.
What if I can't find stock of CSS-TO-1410-HT?
You can fill out our help required form which you can use to request a quote for CSS-TO-1410-HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.