Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 4.02 x 4.02 x 1.4 |
Dimensions LxWxH (mm) | 102 x 102 x 35.5 |
Frame Shape | Square |
Height (mm) | 35.5 |
Impedance (Ohms) | 8 |
Length (mm) | 102 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 12 |
Mounting Style | Solder Pads |
Nominal Input (W) | 10 |
Resonance Freq. (Hz) | 115 |
S.P. Level (dB) | 107 (1 W / 0.1 m) |
Width (mm) | 102 |
Speaker 102Mm Sq 35.5Mm Deep Nd-Fe-B 10W 8 ? 115 |Cui CSS-1021028N | Newark Electronics |
Where can I find additional details, specifications and documents for a CSS-1021028N?
Additional datasheets, footprints and schematics for CSS-1021028N are listed on our Part Details page. You can also find images and similar parts to CSS-1021028N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSS-1021028N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS-1021028N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSS-1021028N fall under?
The CSS-1021028N is listed under audio > speakers > standard-(41-mm~205-mm) > css-1021028n.
Can I view similar or alternative parts?
You can view similar parts to CSS-1021028N when available in the css-1021028n range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSS-1021028N you can contact the distributor directly for product support, shipping queries etc.
Is the CSS-1021028N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSS-1021028N have stock available?
Authorised distributors including CUI Devices, Newark Electronics and Future Electronics have stock available or on a lead time for CSS-1021028N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSS-1021028N often in real-time on the comparison pages.
What if I can't find stock of CSS-1021028N?
You can fill out our help required form which you can use to request a quote for CSS-1021028N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.