Status: | Unknown |
---|---|
Series: | CSR13 Series |
RoHS: | Unknown |
Product Range | CSR13 Series |
---|---|
Capacitance | 47 F |
Capacitance Tolerance | 10% |
Voltage Rating | 20V |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Packaging | Each |
ESR | 1.2ohm |
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a CSR13E476KM?
Additional datasheets, footprints and schematics for CSR13E476KM are listed on our Part Details page. You can also find images and similar parts to CSR13E476KM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSR13E476KM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSR13E476KM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSR13E476KM fall under?
The CSR13E476KM is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CSR13E476KM when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSR13E476KM you can contact the distributor directly for product support, shipping queries etc.
Is the CSR13E476KM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSR13E476KM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CSR13E476KM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSR13E476KM often in real-time on the comparison pages.
What if I can't find stock of CSR13E476KM?
You can fill out our help required form which you can use to request a quote for CSR13E476KM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.