Status: | Unknown |
---|---|
Series: | CSR13 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 20V |
Product Range | CSR13 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Axial | Newark Electronics |
Cap Tant Solid 10uF 20V 10% (4.7 X 12.04mm) Axial (1%FR) 2.9 Ohm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CSR13E106KM?
Additional datasheets, footprints and schematics for CSR13E106KM are listed on our Part Details page. You can also find images and similar parts to CSR13E106KM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSR13E106KM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSR13E106KM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSR13E106KM fall under?
The CSR13E106KM is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CSR13E106KM when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSR13E106KM you can contact the distributor directly for product support, shipping queries etc.
Is the CSR13E106KM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSR13E106KM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CSR13E106KM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSR13E106KM often in real-time on the comparison pages.
What if I can't find stock of CSR13E106KM?
You can fill out our help required form which you can use to request a quote for CSR13E106KM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.