Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 80 |
---|---|
Dimensions LxWxH (in) | 0.47 x 0.47 x 0.24 |
Dimensions LxWxH (mm) | 12 x 12 x 6 |
Driving Circuit | No |
Height (mm) | 6 |
Input Type | Vo-p |
Length (mm) | 12 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 60 |
Operating Temp MIN (°C) | -20 |
Rated Voltage | 1.5 |
Shape | Round |
Sound Pressure (dB) | 85 |
Technology | Magnetic |
Washable | No |
Wave Solderable | No |
Width (mm) | 12 |
Where can I find additional details, specifications and documents for a CSQ-RP-E?
Additional datasheets, footprints and schematics for CSQ-RP-E are listed on our Part Details page. You can also find images and similar parts to CSQ-RP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSQ-RP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSQ-RP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSQ-RP-E fall under?
The CSQ-RP-E is listed under audio > buzzers > audio-transducers > csq-rp-e.
Can I view similar or alternative parts?
You can view similar parts to CSQ-RP-E when available in the csq-rp-e range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSQ-RP-E you can contact the distributor directly for product support, shipping queries etc.
Is the CSQ-RP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSQ-RP-E have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CSQ-RP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSQ-RP-E often in real-time on the comparison pages.
What if I can't find stock of CSQ-RP-E?
You can fill out our help required form which you can use to request a quote for CSQ-RP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.