Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 33.9mm x 25mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Body Material | PET (Polyester) |
Cable Diameter Max | 5mm |
Cable Diameter Min | 0.25mm |
External Length / Height | 33.9mm |
External Width | 25mm |
Height | 33.9mm |
Material | Polyester |
No. of Labels | 64 |
Operating Temperature Max | 120°C |
Operating Temperature Min | -30°C |
Pack Quantity | 1 |
Label, A4, Self Lam, White,64Labels | Newark Electronics |
LABEL, A4, SELF LAM, WHITE,64LABELS | element14 |
CSL-03425P-9 | TTI Europe |
Where can I find additional details, specifications and documents for a CSL-03425P-9?
Additional datasheets, footprints and schematics for CSL-03425P-9 are listed on our Part Details page. You can also find images and similar parts to CSL-03425P-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSL-03425P-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSL-03425P-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSL-03425P-9 fall under?
The CSL-03425P-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CSL-03425P-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSL-03425P-9 you can contact the distributor directly for product support, shipping queries etc.
Is the CSL-03425P-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSL-03425P-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for CSL-03425P-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSL-03425P-9 often in real-time on the comparison pages.
What if I can't find stock of CSL-03425P-9?
You can fill out our help required form which you can use to request a quote for CSL-03425P-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.