Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 15A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | - |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | 2.1V |
Power Dissipation Pd | 6W |
Transistor Case Style | LSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V, N channel synchronous buck NexFET™ power MOSFET, SON 3 mm x 3 mm power block, 15 A | Texas Instruments |
Mosfet, Dual N-Ch, 30V, 15A, Lson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD87331Q3D?
Additional datasheets, footprints and schematics for CSD87331Q3D are listed on our Part Details page. You can also find images and similar parts to CSD87331Q3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD87331Q3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD87331Q3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD87331Q3D fall under?
The CSD87331Q3D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD87331Q3D when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD87331Q3D you can contact the distributor directly for product support, shipping queries etc.
Is the CSD87331Q3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD87331Q3D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD87331Q3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD87331Q3D often in real-time on the comparison pages.
What if I can't find stock of CSD87331Q3D?
You can fill out our help required form which you can use to request a quote for CSD87331Q3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.