CSD25480F3T Semiconductors - Discretes by Texas Instruments

MOSFET P-CH -20V -1.7A PICOSTAR-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.24
362,105
in stock
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -1.7A
Drain Source Voltage Vds -20V
On Resistance Rds(on) 0.11ohm
Rds(on) Test Voltage Vgs -8V
Threshold Voltage Vgs -950mV
Power Dissipation Pd 500mW
Transistor Case Style PICOSTAR
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

-20-V, P channel NexFET™ power MOSFET, single LGA 0.6 mm x 0.7 mm, 159 mOhm, gate ESD protection | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD25480F3T?

Additional datasheets, footprints and schematics for CSD25480F3T are listed on our Part Details page. You can also find images and similar parts to CSD25480F3T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD25480F3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD25480F3T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSD25480F3T fall under?

The CSD25480F3T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CSD25480F3T when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD25480F3T you can contact the distributor directly for product support, shipping queries etc.

Is the CSD25480F3T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSD25480F3T have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CSD25480F3T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD25480F3T often in real-time on the comparison pages.

What if I can't find stock of CSD25480F3T?

You can fill out our help required form which you can use to request a quote for CSD25480F3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay