Status: | Unknown |
---|---|
Series: | NexFET Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5A |
Drain Source Voltage Vds | -8V |
On Resistance Rds(on) | 0.0047ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 1.7W |
Transistor Case Style | DSBGA |
No. of Pins | 9Pins |
Operating Temperature Max | 150°C |
Product Range | NexFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
-8V, P channel NexFET™ power MOSFET, single WLP 1.5 mm x 1.5 mm, 5.7 mOhm, gate ESD protection | Texas Instruments |
Power Mosfet, P-Ch, -8V, -5A, Dsbga-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD22206WT?
Additional datasheets, footprints and schematics for CSD22206WT are listed on our Part Details page. You can also find images and similar parts to CSD22206WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD22206WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD22206WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD22206WT fall under?
The CSD22206WT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD22206WT when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD22206WT you can contact the distributor directly for product support, shipping queries etc.
Is the CSD22206WT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD22206WT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD22206WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD22206WT often in real-time on the comparison pages.
What if I can't find stock of CSD22206WT?
You can fill out our help required form which you can use to request a quote for CSD22206WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.