Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0121ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 83W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
100-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 14.5 mOhm | Texas Instruments |
MOSFET, N-CH, 100V, 50A, VSON-8 | Farnell |
Mosfet, N-Ch, 100V, 50A, Vson-8 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CSD19537Q3T?
Additional datasheets, footprints and schematics for CSD19537Q3T are listed on our Part Details page. You can also find images and similar parts to CSD19537Q3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD19537Q3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD19537Q3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD19537Q3T fall under?
The CSD19537Q3T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD19537Q3T when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD19537Q3T you can contact the distributor directly for product support, shipping queries etc.
Is the CSD19537Q3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD19537Q3T have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for CSD19537Q3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD19537Q3T often in real-time on the comparison pages.
What if I can't find stock of CSD19537Q3T?
You can fill out our help required form which you can use to request a quote for CSD19537Q3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.