Status: | Unknown |
---|---|
Series: | FemtoFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.2A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.054ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.75V |
Power Dissipation Pd | 500mW |
Transistor Case Style | PICOSTAR |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | FemtoFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRAN MOSFET N CSD18541F5 PICOSTAR-3 | Kruse |
60-V, N channel NexFET™ power MOSFET, single LGA 1.5 mm x 0.8mm, 65 mOhm, gate ESD protection | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD18541F5T?
Additional datasheets, footprints and schematics for CSD18541F5T are listed on our Part Details page. You can also find images and similar parts to CSD18541F5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD18541F5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD18541F5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD18541F5T fall under?
The CSD18541F5T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD18541F5T when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD18541F5T you can contact the distributor directly for product support, shipping queries etc.
Is the CSD18541F5T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD18541F5T have stock available?
Authorised distributors including Kruse and Texas Instruments have stock available or on a lead time for CSD18541F5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD18541F5T often in real-time on the comparison pages.
What if I can't find stock of CSD18541F5T?
You can fill out our help required form which you can use to request a quote for CSD18541F5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.