Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0018ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 3.2W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
40-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 2.3 mOhm | Texas Instruments |
MOSFET N-Channel 40V 26A NexFET VSON8EP | RS |
Mosfet, N-Ch, 40V, 100A, Vson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD18502Q5B?
Additional datasheets, footprints and schematics for CSD18502Q5B are listed on our Part Details page. You can also find images and similar parts to CSD18502Q5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD18502Q5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD18502Q5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD18502Q5B fall under?
The CSD18502Q5B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD18502Q5B when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD18502Q5B you can contact the distributor directly for product support, shipping queries etc.
Is the CSD18502Q5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD18502Q5B have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD18502Q5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD18502Q5B often in real-time on the comparison pages.
What if I can't find stock of CSD18502Q5B?
You can fill out our help required form which you can use to request a quote for CSD18502Q5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.