Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N, N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 2mohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.1V |
Power Dissipation Pd | 3.2W |
30-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 2.6 mOhm | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD17303Q5.?
Additional datasheets, footprints and schematics for CSD17303Q5. are listed on our Part Details page. You can also find images and similar parts to CSD17303Q5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD17303Q5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD17303Q5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD17303Q5. fall under?
The CSD17303Q5. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD17303Q5. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD17303Q5. you can contact the distributor directly for product support, shipping queries etc.
Is the CSD17303Q5. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD17303Q5. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for CSD17303Q5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD17303Q5. often in real-time on the comparison pages.
What if I can't find stock of CSD17303Q5.?
You can fill out our help required form which you can use to request a quote for CSD17303Q5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.