CSD16413Q5A Semiconductors - Discretes by Texas Instruments

FET N CH SINGLE 25V 8SON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.40
73,400
in stock
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 100A
Drain Source Voltage Vds 25V
On Resistance Rds(on) 0.0031ohm
Rds(on) Test Voltage Vgs 4.5V
Threshold Voltage Vgs 1.6V
Power Dissipation Pd 3.1W
Transistor Case Style SON
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Current Id Max 100A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Termination Type Surface Mount Device
Transistor Type Power MOSFET
Voltage Vds Typ 25V
Voltage Vgs Max 1.6V
Voltage Vgs Rds on Measurement 10V

Alternative Descriptions

25-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 5.6 mOhm | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSD16413Q5A?

Additional datasheets, footprints and schematics for CSD16413Q5A are listed on our Part Details page. You can also find images and similar parts to CSD16413Q5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSD16413Q5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD16413Q5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSD16413Q5A fall under?

The CSD16413Q5A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CSD16413Q5A when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSD16413Q5A you can contact the distributor directly for product support, shipping queries etc.

Is the CSD16413Q5A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSD16413Q5A have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for CSD16413Q5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSD16413Q5A often in real-time on the comparison pages.

What if I can't find stock of CSD16413Q5A?

You can fill out our help required form which you can use to request a quote for CSD16413Q5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay