Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
1,965
in stock
|
Buy Now | |
Texas Instruments
from US$0.54
|
2,924
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
1,606
in stock
|
Buy Now | |
element14
from US$0.73
|
1,606
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,556
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
219
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.0019ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.1V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 100A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 25V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 8V |
25-V, N channel NexFETâ„¢ power MOSFET, single SON 5 mm x 6 mm, 2.6 mOhm | Texas Instruments |
MOSFET N-Channel 25V 31A NexFET SON8 | RS |
Mosfet, N Ch, 25V, 100A, 8Son | Newark Electronics |
MOSFET, N CH, 25V, 100A, 8SON | element14 |
Where can I find additional details, specifications and documents for a CSD16321Q5?
Additional datasheets, footprints and schematics for CSD16321Q5 are listed on our Part Details page. You can also find images and similar parts to CSD16321Q5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD16321Q5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD16321Q5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD16321Q5 fall under?
The CSD16321Q5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD16321Q5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD16321Q5 you can contact the distributor directly for product support, shipping queries etc.
Is the CSD16321Q5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD16321Q5 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD16321Q5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD16321Q5 often in real-time on the comparison pages.
What if I can't find stock of CSD16321Q5?
You can fill out our help required form which you can use to request a quote for CSD16321Q5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.