Status: | Unknown |
---|---|
Series: | CSC |
RoHS: | Not Compliant |
Isolated, bussed and dual terminator schematics available |
Body height: “A†profile = 0.195" (4.95 mm) and “B†profile = 0.295" (7.50 mm) standard; custom “C†profile = 0.350" (8.89 mm) also available |
“A†profile standard in 4 thru 12 pins |
Applications |
---|
TheCSCxxx01 single-in-line resistor networks provide the user with nominally equal resistors, each connected to a common pin (pin no. 1). Commonly used in the following applications: |
“WiredOR†pull-up • Open collector pull-up |
Powergate pull-up • TTL input pull-down |
Application Notes |
---|
Application Note |
Datasheet |
---|
CSC |
General Information |
---|
Through-Hole Network Packaging |
Impedance Code |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | No |
GREEN | No |
RESISTOR, BUSSED RESISTOR NETWORK, 9, 1KOHM, 2%, SIP | Farnell |
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip | Newark Electronics |
Resistor, Network, 1 kOhm, ± 2%, 1.25 W, 9 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a CSC10A011K00GPA?
Additional datasheets, footprints and schematics for CSC10A011K00GPA are listed on our Part Details page. You can also find images and similar parts to CSC10A011K00GPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSC10A011K00GPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSC10A011K00GPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSC10A011K00GPA fall under?
The CSC10A011K00GPA is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CSC10A011K00GPA when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSC10A011K00GPA you can contact the distributor directly for product support, shipping queries etc.
Is the CSC10A011K00GPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSC10A011K00GPA have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for CSC10A011K00GPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSC10A011K00GPA often in real-time on the comparison pages.
What if I can't find stock of CSC10A011K00GPA?
You can fill out our help required form which you can use to request a quote for CSC10A011K00GPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.