Status: | Unknown |
---|---|
Series: | CSC |
RoHS: | Not Compliant |
Isolated, bussed and dual terminator schematics available |
Body height: “A†profile = 0.195" (4.95 mm) and “B†profile = 0.295" (7.50 mm) standard; custom “C†profile = 0.350" (8.89 mm) also available |
“A†profile standard in 4 thru 12 pins |
Applications |
---|
TheCSCxxx01 single-in-line resistor networks provide the user with nominally equal resistors, each connected to a common pin (pin no. 1). Commonly used in the following applications: |
“WiredOR†pull-up • Open collector pull-up |
Powergate pull-up • TTL input pull-down |
Application Notes |
---|
Application Note |
Datasheet |
---|
CSC |
General Information |
---|
Through-Hole Network Packaging |
Impedance Code |
Ordering Info |
---|
General Information |
Product Literature |
---|
Instructional Guide |
Fast Track |
Selector Guide |
Flyer |
Support Tools |
---|
Did you Know |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | No |
GREEN | No |
RESISTOR, BUS RES N/W 7, 4.7KOHM, 2%, SIP | Farnell |
Resistor, Bussed Resistor Network 7, 4.7Kohm, 2%, Sip | Newark Electronics |
Res Thick Film NET 4.7K Ohm 2% 1W ±100ppm/°C BUS Conformal 8-Pin SIP Pin Thru-Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CSC08A014K70GPA?
Additional datasheets, footprints and schematics for CSC08A014K70GPA are listed on our Part Details page. You can also find images and similar parts to CSC08A014K70GPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSC08A014K70GPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSC08A014K70GPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSC08A014K70GPA fall under?
The CSC08A014K70GPA is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CSC08A014K70GPA when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSC08A014K70GPA you can contact the distributor directly for product support, shipping queries etc.
Is the CSC08A014K70GPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSC08A014K70GPA have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CSC08A014K70GPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSC08A014K70GPA often in real-time on the comparison pages.
What if I can't find stock of CSC08A014K70GPA?
You can fill out our help required form which you can use to request a quote for CSC08A014K70GPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.