CS9506-000 Data Bus Components by TE Connectivity

D-500-0468-2-614-120

Status: Active
Series: -
RoHS: Unknown
Aliases: CS9506-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$811.56

Distributor Stock
Logo for Newark
Newark
from US$811.56
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Eyelet With
Number of Stubs 2
Cable Length 3048mm, 120in
Coupler Type In-Line Coupler

Compatible Parts


Alternative Descriptions

D-500-0468-2-614-120 |Raychem Te Connectivity CS9506-000 | Newark Electronics
MICROCOUPLER | Avnet America
Data Bus Components - Microcouplers D-500-0468-2-614-120 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS9506-000?

Additional datasheets, footprints and schematics for CS9506-000 are listed on our Part Details page. You can also find images and similar parts to CS9506-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS9506-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS9506-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS9506-000 fall under?

The CS9506-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.

Can I view similar or alternative parts?

You can view similar parts to CS9506-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS9506-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CS9506-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS9506-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CS9506-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS9506-000 often in real-time on the comparison pages.

What if I can't find stock of CS9506-000?

You can fill out our help required form which you can use to request a quote for CS9506-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay