Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CS9495-000 |
Prices starting from US$17.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.79
|
254
in stock
|
Buy Now | |
Newark Electronics
from US$21.27
|
254
in stock
|
Buy Now | |
Rapid Electronics
from US$36.75
|
254
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
254
in stock
|
Buy Now | |
Avnet America
from US$17.62
|
-
|
Buy Now | |
RS Americas
from US$24.79
|
-
|
Buy Now | |
Sager
from US$20.36
|
-
|
Buy Now | |
Farnell
from US$48.55
|
-
|
Buy Now |
Material | Modified Elastomer |
---|---|
Pliancy | Flexible |
Color | Black |
Length | 9in, 228.6mm |
Width | 15.2mm, .6in |
Molded Part Type | Accessories |
製品タイプ | Bushing |
Grommets&bushings Precoil S/E Reusable Silicone |Raychem Te Connectivity CS9495-000 | Newark Electronics |
Grommets&Bushings Precoil s/e reusable silicone | Rapid Electronics |
TE Connectivity SEB-F Heat Shrinks | Distrelec |
Side Entry Bushing 9mm Length Silicone Elastomer Black | Avnet America |
MIL-C-5015 Accessory, SEB-F CS Series | TE Connectivity CS9495-000 | RS Americas |
Grommets & Bushings SEB-F | Sager |
Where can I find additional details, specifications and documents for a CS9495-000?
Additional datasheets, footprints and schematics for CS9495-000 are listed on our Part Details page. You can also find images and similar parts to CS9495-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS9495-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS9495-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS9495-000 fall under?
The CS9495-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Component Accessories.
Can I view similar or alternative parts?
You can view similar parts to CS9495-000 when available in the Heat Shrink Component Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS9495-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS9495-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS9495-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CS9495-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS9495-000 often in real-time on the comparison pages.
What if I can't find stock of CS9495-000?
You can fill out our help required form which you can use to request a quote for CS9495-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.