Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CS9494-000 |
Pliancy | Flexible |
---|---|
Color | Black |
Material | Modified Elastomer |
Width | .6in, 15.2mm |
Length | 6in, 152.4mm |
製品タイプ | Bushing |
Molded Part Type | Accessories |
Grommets&bushings Precoil S/E Reusable Silicone |Raychem Te Connectivity CS9494-000 | Newark Electronics |
MIL-C-5015 Accessory, SEB-E CS Series | TE Connectivity CS9494-000 | RS Americas |
Grommets & Bushings SEB-E | Sager |
Where can I find additional details, specifications and documents for a CS9494-000?
Additional datasheets, footprints and schematics for CS9494-000 are listed on our Part Details page. You can also find images and similar parts to CS9494-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS9494-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS9494-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS9494-000 fall under?
The CS9494-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Component Accessories.
Can I view similar or alternative parts?
You can view similar parts to CS9494-000 when available in the Heat Shrink Component Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS9494-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS9494-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS9494-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for CS9494-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS9494-000 often in real-time on the comparison pages.
What if I can't find stock of CS9494-000?
You can fill out our help required form which you can use to request a quote for CS9494-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.