CS9493-000

Harnessing

> Heat Shrink Components

> Heat Shrink Component Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for CS9493-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CS9493-000
Series Information for CS9493-000 - TE Connectivity
  • Status: Active
  • Aliases: CS9493-000
  • Product Code: C367
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

SEB-D

Specifications

Pliancy:
Flexible
Color:
Black
Material:
Modified Elastomer
Length:
101.6mm, 4in
Width:
.6in, 15.2mm
Molded Part Type:
Accessories
製品タイプ:
Bushing

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
SEB-D
Avnet America
SEB-D
Avnet Europe
SEB-D