CS8875-011 Power Cable Accessories by TE Connectivity

RSTI-CC-3952

Status: Active
Series: -
RoHS: Unknown
Aliases: RSTI--CC-3952
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Insulation Diameter 28.9 – 36.4mm
Cross-Section Range 500mm²
Conductor Diameter 24 – 27.6mm
Voltage Class ≤ 12kV
Design Specification HD629.1-S2
Emission Free Yes
Application Type T-Connector
Marine-Offshore-Shipbuilding Certified Yes
Non-Toxic & Non-Corrosive Emission Yes
Halogen Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction English
Product Availability AMERICAS, EMEA, ASIA, ANZPAC
Cable Shield Style Copper Wire
Product Family RSTI
Bushing Type 1250A, 630A
Technology Separable Connector
Screened Yes
Connector Type Mechanical
Insulation Polymeric


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS8875-011?

Additional datasheets, footprints and schematics for CS8875-011 are listed on our Part Details page. You can also find images and similar parts to CS8875-011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS8875-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8875-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS8875-011 fall under?

The CS8875-011 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CS8875-011 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS8875-011 you can contact the distributor directly for product support, shipping queries etc.

Is the CS8875-011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS8875-011 have stock available?

There is no stock from authorised distributors for CS8875-011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS8875-011 often in real-time on the comparison pages.

What if I can't find stock of CS8875-011?

You can fill out our help required form which you can use to request a quote for CS8875-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay